☰
BD6706FV-E2
BD6706FV-E2
Obsolete
Description:  IC MOTOR DRIVER 6V-14V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6706FV-E2 Datasheet
History Price: Obsolete
In Stock: 19945
BD6706FV-E2 vs BD6974FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Low Side (2)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Controller
Current - Output
800mA
-
Voltage - Supply
6V ~ 14V
4.3V ~ 17V
Voltage - Load
6V ~ 14V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SSOP-B