☰
BD6692FS-E2
BD6692FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6692FS-E2 Datasheet
History Price: Obsolete
In Stock: 27870
BD6692FS-E2 vs BD63241FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
PWM
Technology
-
DMOS
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
1A
Voltage - Supply
-
5V ~ 16V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP-B