☰
BD6669FV-E2
BD6669FV-E2
Obsolete
Description:  IC MOTOR DRVR 4.5V-5.5V 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6669FV-E2 Datasheet
History Price: Obsolete
In Stock: 40825
BD6669FV-E2 vs BD6964F-GE2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
1A
1A
Voltage - Supply
4.5V ~ 5.5V
3.3V ~ 14V
Voltage - Load
3V ~ 6.5V
15V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP-B
8-SOP