☰
BD6607KN-E2
BD6607KN-E2
Obsolete
Description:  IC MOTOR DRIVER 1.8V-5V 64UQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6607KN-E2 Datasheet
History Price: Obsolete
In Stock: 34860
BD6607KN-E2 vs BD63007MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (10)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
3A
Voltage - Supply
1.8V ~ 5V
8V ~ 28V
Voltage - Load
0.9V ~ 5V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN
40-VFQFN Exposed Pad
Supplier Device Package
64-UQFN (8x8)
VQFN040V6060