☰
BD65D00MUV-E2
BD65D00MUV-E2
Not For New Designs
Description:  IC LED DRV RGLT PWM 100MA 28VQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.99000
In Stock: 20155
BD65D00MUV-E2 vs BD6155FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
4.5V
2.9V
Voltage - Supply (Max)
27V
5.5V
Voltage - Output
41V
5.6V
Current - Output / Channel
100mA
80mA
Frequency
1.25MHz
120kHz
Dimming
Analog, PWM
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
VQFN028V5050
8-MSOP