☰
BD6592MUV-E2
BD6592MUV-E2
Active
Description:  IC LED DRV CTRLR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $8.36000
In Stock: 18625
BD6592MUV-E2 vs BD6155FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
No
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
2.7V
2.9V
Voltage - Supply (Max)
22V
5.5V
Voltage - Output
-
5.6V
Current - Output / Channel
40mA
80mA
Frequency
1MHz
120kHz
Dimming
Analog, PWM
-
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
VQFN020V4040
8-MSOP