☰
BD6590MUV-E2
BD6590MUV-E2
Not For New Designs
Description:  IC LED DRV CTRLR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.05800
In Stock: 9320
BD6590MUV-E2 vs BD6020GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Controller
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
-
Number of Outputs
6
-
Voltage - Supply (Min)
4.5V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
40V
-
Current - Output / Channel
30mA
-
Frequency
1.5MHz
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-VFQFN Exposed Pad
-
Supplier Device Package
VQFN020V4040
-