Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6586MUV-E2
BD6586MUV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6586MUV-E2 Datasheet
History Price: $9.26000
In Stock: 15385
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6586MUV-E2 vs BD6062GU-E2
Part No
BD6586MUV-E2
BD6062GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
5.4V
Current - Output / Channel
25mA
800mA (Flash)
Frequency
1MHz
600kHz
Dimming
Analog, PWM
-
Applications
Backlight
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
23-VFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
23-VCSP8H2 (2.7x2.7)