Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BD6519FJ-E2
BD6519FJ-E2
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC SWITCH HIGH SIDE 1CH SOP-J8
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6519FJ-E2 Datasheet
History Price: $2.23000
In Stock: 31990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6519FJ-E2 vs BD6512F-E2
Part No
BD6519FJ-E2
BD6512F-E2
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
USB Switch
USB Switch
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:2
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
500mA
Rds On (Typ)
100mOhm
100mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP-J
8-SOP
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.173", 4.40mm Width)