☰
BD64220EFV-E2
BD64220EFV-E2
Not For New Designs
Description:  HIGH PERFORMANCE, HIGH RELIABILI
Manufacturer:  Rohm Semiconductor
History Price: $4.25000
In Stock: 10080
BD64220EFV-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
1, 1/2
-
Applications
Printer
Fan Motor Driver
Current - Output
2A
700mA
Voltage - Supply
8V ~ 46.2V
2.9V ~ 8V
Voltage - Load
-
2.9V ~ 8V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-HTSSOP-B
8-MSOP