Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD64220EFV-E2
BD64220EFV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
HIGH PERFORMANCE, HIGH RELIABILI
Manufacturer:
Rohm Semiconductor
Datasheet:
BD64220EFV-E2 Datasheet
History Price: $4.25000
In Stock: 40045
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD64220EFV-E2 vs BD6792FM-E2
Part No
BD64220EFV-E2
BD6792FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
-
Step Resolution
1, 1/2
-
Applications
Printer
General Purpose
Current - Output
2A
2A
Voltage - Supply
8V ~ 46.2V
18V ~ 30V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HTSSOP-B
28-HSOP-M