☰
BD63960EFV-E2
BD63960EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.54000
In Stock: 320
BD63960EFV-E2 vs BD63002AMUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Logic
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
1.2A
15mA
Voltage - Supply
19V ~ 28V
8V ~ 26.4V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN028V5050