☰
BD63860EFV-E2
BD63860EFV-E2
Active
Description:  IC MTR DRV BIPLR 16-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $9.05000
In Stock: 12130
BD63860EFV-E2 vs BD6971FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Serial
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.7A
1A
Voltage - Supply
16V ~ 28V
0V ~ 7V
Voltage - Load
16V ~ 28V
3.5V ~ 17V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP-B
16-SSOP-A