☰
BD6385EFV-E2
BD6385EFV-E2
Active
Description:  IC MTR DRV BIPLR 10-28V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $8.33000
In Stock: 34030
BD6385EFV-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Serial
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Printer
Current - Output
1.2A
2A
Voltage - Supply
10V ~ 28V
18V ~ 32V
Voltage - Load
10V ~ 28V
18V ~ 32V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
40-HTSSOP-B