☰
BD63823EFV-E2
BD63823EFV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 19V-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.62800
In Stock: 5370
BD63823EFV-E2 vs BD63003MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
PWM
Technology
DMOS
NMOS
Step Resolution
1, 1/2
-
Applications
Printer
General Purpose
Current - Output
2A
-
Voltage - Supply
19V ~ 28V
10.8V ~ 26.4V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-HTSSOP-B
VQFN032V5050