☰
BD63801EFV-E2
BD63801EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.35000
In Stock: 38185
BD63801EFV-E2 vs BD6792FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
-
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
500mA
2A
Voltage - Supply
19V ~ 28V
18V ~ 30V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
24-HTSSOP-B
28-HSOP-M