☰
BD6373GW-E2
BD6373GW-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 2.5-5.5V 32UCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6373GW-E2 Datasheet
History Price: $2.79000
In Stock: 3920
BD6373GW-E2 vs BD64008MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Pre-Driver - Half Bridge (4)
Interface
Parallel
Serial
Technology
DMOS
DMOS
Step Resolution
-
1
Applications
Camera
Printer
Current - Output
500mA
2A
Voltage - Supply
2.5V ~ 5.5V
9V ~ 45V
Voltage - Load
2.5V ~ 5.5V
3.7V ~ 50V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
34-VFBGA, CSPBGA
48-VFQFN Exposed Pad
Supplier Device Package
UCSP75M2
VQFN048V7070