☰
BD63720AEFV-E2
BD63720AEFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.06000
In Stock: 48050
BD63720AEFV-E2 vs BD61251FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
General Purpose
Current - Output
1.2A
10mA
Voltage - Supply
19V ~ 28V
4.5V ~ 16V
Voltage - Load
19V ~ 28V
18V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP-B
16-SSOP-B