Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63576NUX-E2
BD63576NUX-E2
Active
PMIC - Motor Drivers, Controllers
Description:
SINGLE H-BRIDGE DRIVER HIGH-SPEE
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63576NUX-E2 Datasheet
History Price: $1.68000
In Stock: 40480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63576NUX-E2 vs BD65494MUV-E2
Part No
BD63576NUX-E2
BD65494MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge
Half Bridge (2)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Appliance
General Purpose
Current - Output
1.2A
1A
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 3.6V
Voltage - Load
2V ~ 10V
2V ~ 9V
Operating Temperature
-35 ℃ ~ 85 ℃
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
VSON008X2020
VQFN016V3030