☰
BD63576NUX-E2
BD63576NUX-E2
Active
Description:  SINGLE H-BRIDGE DRIVER HIGH-SPEE
Manufacturer:  Rohm Semiconductor
History Price: $1.68000
In Stock: 40480
BD63576NUX-E2 vs BD63715AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge
Half Bridge (4)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Appliance
General Purpose
Current - Output
1.2A
1.5A
Voltage - Supply
2.5V ~ 5.5V
19V ~ 28V
Voltage - Load
2V ~ 10V
19V ~ 28V
Operating Temperature
-35 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VSON008X2020
28-HTSSOP-B