☰
BD63576NUX-E2
BD63576NUX-E2
Active
Description:  SINGLE H-BRIDGE DRIVER HIGH-SPEE
Manufacturer:  Rohm Semiconductor
History Price: $1.68000
In Stock: 40480
BD63576NUX-E2 vs BD63003MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge
Pre-Driver - Half Bridge (3)
Interface
Logic
PWM
Technology
DMOS
NMOS
Step Resolution
-
-
Applications
Appliance
General Purpose
Current - Output
1.2A
-
Voltage - Supply
2.5V ~ 5.5V
10.8V ~ 26.4V
Voltage - Load
2V ~ 10V
-
Operating Temperature
-35 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
VSON008X2020
VQFN032V5050