Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63572MUV-E2
BD63572MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
DUAL H-BRIDGE DRIVER HIGH-SPEED
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63572MUV-E2 Datasheet
History Price: $2.55000
In Stock: 19160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63572MUV-E2 vs BD6989FVM-TR
Part No
BD63572MUV-E2
BD6989FVM-TR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
-
-
Applications
Appliance
Fan Motor Driver
Current - Output
1A
700mA
Voltage - Supply
2.5V ~ 3.6V
2.9V ~ 8V
Voltage - Load
2V ~ 9V
2.9V ~ 8V
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
VQFN20PV3535
8-MSOP