☰
BD63572MUV-E2
BD63572MUV-E2
Active
Description:  DUAL H-BRIDGE DRIVER HIGH-SPEED
Manufacturer:  Rohm Semiconductor
History Price: $2.55000
In Stock: 42280
BD63572MUV-E2 vs BD6964F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Appliance
Fan Motor Driver
Current - Output
1A
1A
Voltage - Supply
2.5V ~ 3.6V
3.3V ~ 15V
Voltage - Load
2V ~ 9V
3.3V ~ 14V
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
VQFN20PV3535
8-SOP