☰
BD63572MUV-E2
BD63572MUV-E2
Active
Description:  DUAL H-BRIDGE DRIVER HIGH-SPEED
Manufacturer:  Rohm Semiconductor
History Price: $2.55000
In Stock: 42280
BD63572MUV-E2 vs BD6922FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Appliance
General Purpose
Current - Output
1A
1.3A
Voltage - Supply
2.5V ~ 3.6V
8V ~ 28V
Voltage - Load
2V ~ 9V
8V ~ 28V
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
VQFN20PV3535
24-SSOP-B