☰
BD63572MUV-E2
BD63572MUV-E2
Active
Description:  DUAL H-BRIDGE DRIVER HIGH-SPEED
Manufacturer:  Rohm Semiconductor
History Price: $2.55000
In Stock: 30720
BD63572MUV-E2 vs BD68888AEKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (8)
Interface
PWM
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Appliance
Camera, Printer
Current - Output
1A
1.5A
Voltage - Supply
2.5V ~ 3.6V
8V ~ 28V
Voltage - Load
2V ~ 9V
-
Operating Temperature
-30 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
48-VFQFP Exposed Pad
Supplier Device Package
VQFN20PV3535
48-HTQFP (7x7)