Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63572MUV-E2
BD63572MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
DUAL H-BRIDGE DRIVER HIGH-SPEED
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63572MUV-E2 Datasheet
History Price: $2.55000
In Stock: 42280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63572MUV-E2 vs BD68715EFV-E2
Part No
BD63572MUV-E2
BD68715EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Appliance
General Purpose
Current - Output
1A
1.2A
Voltage - Supply
2.5V ~ 3.6V
19V ~ 28V
Voltage - Load
2V ~ 9V
-
Operating Temperature
-30 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN20PV3535
28-HTSSOP-B