☰
BD63565EFV-E2
BD63565EFV-E2
Active
Description:  DUAL H-BRIDGE MOTOR DRIVER WHICH
Manufacturer:  Rohm Semiconductor
History Price: $2.96000
In Stock: 11935
BD63565EFV-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
PWM
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Appliance
Printer
Current - Output
1A
2A
Voltage - Supply
2.5V ~ 5.5V
18V ~ 32V
Voltage - Load
1.8V ~ 16V
18V ~ 32V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP-B
40-HTSSOP-B