Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63525AEFV-E2
BD63525AEFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63525AEFV SERIES ARE STEPPING
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63525AEFV-E2 Datasheet
History Price: $3.64000
In Stock: 24290
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63525AEFV-E2 vs BD6922FV-E2
Part No
BD63525AEFV-E2
BD6922FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
General Purpose
General Purpose
Current - Output
2.5A
1.3A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
0V ~ 5.5V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-HTSSOP-B
24-SSOP-B