☰
BD63524AEFV-E2
BD63524AEFV-E2
Active
Description:  IC MTR DRV BIPOLR 8-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.54000
In Stock: 6300
BD63524AEFV-E2 vs BD63511EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
PWM
PWM
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
2.5A
1A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
8V ~ 28V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B