Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63521EFV-E2
BD63521EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 28HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63521EFV-E2 Datasheet
History Price: $3.06000
In Stock: 22305
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63521EFV-E2 vs BD6922FV-E2
Part No
BD63521EFV-E2
BD6922FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
-
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1 ~ 1/16
-
Applications
General Purpose
General Purpose
Current - Output
2A
1.3A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-HTSSOP-B
24-SSOP-B