☰
BD63510AEFV-E2
BD63510AEFV-E2
Active
Description:  BD63510AEFV IS STEPPING MOTOR DR
Manufacturer:  Rohm Semiconductor
History Price: $2.02000
In Stock: 2330
BD63510AEFV-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (14)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
Camera
Current - Output
1A
500mA
Voltage - Supply
8V ~ 36V
2.5V ~ 5.7V
Voltage - Load
8V ~ 28V
2.5V ~ 5.7V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
63-TFBGA
Supplier Device Package
28-HTSSOP-B
VBGA063T050