Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63441AFU-E2
BD63441AFU-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-16V 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63441AFU-E2 Datasheet
History Price: $1.98000
In Stock: 345
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63441AFU-E2 vs BD6380EFV-E2
Part No
BD63441AFU-E2
BD6380EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
PWM
Parallel
Technology
-
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Battery Powered
Current - Output
10mA
500mA
Voltage - Supply
5.5V ~ 16V
2.5V ~ 5.5V
Voltage - Load
20V
4V ~ 13.5V
Operating Temperature
-25 ℃ ~ 95 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LFSOP (0.173", 4.40mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
20-SSOP-C
24-HTSSOP-B