☰
BD6326NUX-E2
BD6326NUX-E2
Not For New Designs
Description:  IC MOTOR DRIVER 2.2V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.92000
In Stock: 2640
BD6326NUX-E2 vs BD64547MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (4)
Interface
Logic
Serial
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1
Applications
PC's, PDA's
Printer
Current - Output
8.6mA
2A
Voltage - Supply
2.2V ~ 5.5V
9V ~ 45V
Voltage - Load
-
3.7V ~ 50V
Operating Temperature
-25 ℃ ~ 95 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
VSON010V3030
VQFN048V7070