☰
BD63242FV-E2
BD63242FV-E2
Active
Description:  THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $3.05000
In Stock: 30370
BD63242FV-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
PWM
Serial
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Printer
Current - Output
1A
2A
Voltage - Supply
5V ~ 16V
18V ~ 32V
Voltage - Load
-
18V ~ 32V
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
16-SSOP-B
40-HTSSOP-B