☰
BD63015EFV-E2
BD63015EFV-E2
Active
Description:  BD63015EFV IS A THREE PHASE SINU
Manufacturer:  Rohm Semiconductor
History Price: $4.40000
In Stock: 26090
BD63015EFV-E2 vs BD6393FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
1.5A
800mA
Voltage - Supply
8V ~ 28V
16V ~ 28V
Voltage - Load
8V ~ 28V
16V ~ 28V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
20-HTSSOP-B
25-HSOP