☰
BD63005AMUV-E2
BD63005AMUV-E2
Active
Description:  IC MOTOR DRIVER 10V-28V 40VQFN
Manufacturer:  Rohm Semiconductor
History Price: $4.08000
In Stock: 6425
BD63005AMUV-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
Logic
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
General Purpose
Polygonal Mirror
Current - Output
2A
2.5A
Voltage - Supply
10V ~ 28V
19V ~ 28V
Voltage - Load
10V ~ 28V
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN040V6060
28-HTSSOP-B