Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63001AMUV-E2
BD63001AMUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-5.5V 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63001AMUV-E2 Datasheet
History Price: $2.85000
In Stock: 19680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD63001AMUV-E2 vs BD63003MUV-E2
Part No
BD63001AMUV-E2
BD63003MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Logic
PWM
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
30mA
-
Voltage - Supply
4.5V ~ 5.5V
10.8V ~ 26.4V
Voltage - Load
6V ~ 28V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
VQFN032V5050