☰
BD6290EFV-E2
BD6290EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.31000
In Stock: 8100
BD6290EFV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Fan Controller
Current - Output
800mA
12mA
Voltage - Supply
19V ~ 28V
4.3V ~ 17V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP-B
16-SSOP-B