☰
BD6237FM-E2
BD6237FM-E2
Active
Description:  IC MOTOR DRIVER 6V-32V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6237FM-E2 Datasheet
History Price: $11.20000
In Stock: 44990
BD6237FM-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
On/Off
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
2A
-
Voltage - Supply
6V ~ 32V
-
Voltage - Load
6V ~ 32V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
28-HSOP-M
-