☰
BD62221MUV-E2
BD62221MUV-E2
Active
Description:  36V HIGH PERFORMANCE, HIGH RELIA
Manufacturer:  Rohm Semiconductor
History Price: $3.10000
In Stock: 33970
BD62221MUV-E2 vs BD65496MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (2)
Interface
-
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2
-
Applications
Printer
General Purpose
Current - Output
2A
1.2A
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
-
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 85 ℃
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
VQFN020V4040