Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD62221MUV-E2
BD62221MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
36V HIGH PERFORMANCE, HIGH RELIA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD62221MUV-E2 Datasheet
History Price: $3.10000
In Stock: 6240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD62221MUV-E2 vs BD63006MUV-E2
Part No
BD62221MUV-E2
BD63006MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Driver
Output Configuration
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
-
Logic
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
Printer
General Purpose
Current - Output
2A
1.5A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
VQFN020V4040