☰
BD62130AEFJ-E2
BD62130AEFJ-E2
Active
Description:  BUILT-IN 1 CHANNEL H BRIDGE MOTO
Manufacturer:  Rohm Semiconductor
History Price: $1.87000
In Stock: 41600
BD62130AEFJ-E2 vs BD64547MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
On/Off
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
1
Applications
Printer
Printer
Current - Output
3A
2A
Voltage - Supply
8V ~ 28V
9V ~ 45V
Voltage - Load
-
3.7V ~ 50V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN048V7070