☰
BD6212FP-E2
BD6212FP-E2
Active
Description:  IC MOTOR DRIVER 3V-5.5V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6212FP-E2 Datasheet
History Price: $3.37000
In Stock: 35230
BD6212FP-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
On/Off
PWM
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
-
-
Applications
Media Player
Fan Controller
Current - Output
2A
12mA
Voltage - Supply
3V ~ 5.5V
4.3V ~ 17V
Voltage - Load
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
25-HSOP
16-SSOP-B