☰
BD62110AEFJ-E2
BD62110AEFJ-E2
Active
Description:  IC MOTOR DRIVER 8V-28V 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.72000
In Stock: 7440
BD62110AEFJ-E2 vs BD65494MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Printer
General Purpose
Current - Output
700mA
1A
Voltage - Supply
8V ~ 28V
2.5V ~ 3.6V
Voltage - Load
8V ~ 28V
2V ~ 9V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN016V3030