Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD62110AEFJ-E2
BD62110AEFJ-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 8V-28V 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD62110AEFJ-E2 Datasheet
History Price: $1.72000
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD62110AEFJ-E2 vs BD64547MUV-E2
Part No
BD62110AEFJ-E2
BD64547MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
PWM
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
1
Applications
Printer
Printer
Current - Output
700mA
2A
Voltage - Supply
8V ~ 28V
9V ~ 45V
Voltage - Load
8V ~ 28V
3.7V ~ 50V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN048V7070