☰
BD62018AFS-E2
BD62018AFS-E2
Active
Description:  THIS CONTROLLER SYNTHESIZES THE
Manufacturer:  Rohm Semiconductor
History Price: $3.12000
In Stock: 18585
BD62018AFS-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (6)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Fan Controller
Polygonal Mirror
Current - Output
-
2.5A
Voltage - Supply
10V ~ 18V
19V ~ 28V
Voltage - Load
5V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP-A
28-HTSSOP-B