☰
BD62017AFS-E2
BD62017AFS-E2
Active
Description:  IC MOTOR DRVR DC 10-18V 24SSOP-A
Manufacturer:  Rohm Semiconductor
History Price: $3.12000
In Stock: 41020
BD62017AFS-E2 vs BD6964F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Logic
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Controller
Fan Motor Driver
Current - Output
15mA
1A
Voltage - Supply
10V ~ 18V
3.3V ~ 15V
Voltage - Load
-
3.3V ~ 14V
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP-A
8-SOP