☰
BD62011FS-E2
BD62011FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 10V-18V 24SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $1.41000
In Stock: 42420
BD62011FS-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (14)
Interface
Parallel
Parallel
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Fan Controller
Camera
Current - Output
-
500mA
Voltage - Supply
10V ~ 18V
2.5V ~ 5.7V
Voltage - Load
-
2.5V ~ 5.7V
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
63-TFBGA
Supplier Device Package
24-SSOP-A
VBGA063T050