Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6164GUT-E2
BD6164GUT-E2
Active
PMIC - LED Drivers
Description:
IC CAMERA FLASH DVR 60VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6164GUT-E2 Datasheet
History Price: $1.40000
In Stock: 46720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6164GUT-E2 vs BD6150MUV-E2
Part No
BD6164GUT-E2
BD6150MUV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
2.7V
4.2V
Voltage - Supply (Max)
4.5V
26V
Voltage - Output
4.7V
-
Current - Output / Channel
320mA (Flash)
30mA
Frequency
4MHz
1.25MHz
Dimming
I2C
PWM
Applications
Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, CSPBGA
24-VFQFN Exposed Pad
Supplier Device Package
6-VCSP60N1 (1.1x1.5)
VQFN020V4040