☰
BD6164GUT-E2
BD6164GUT-E2
Active
Description:  IC CAMERA FLASH DVR 60VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 14035
BD6164GUT-E2 vs BD6069GUT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
4.5V
5.5V
Voltage - Output
4.7V
18V
Current - Output / Channel
320mA (Flash)
270mA (Switch)
Frequency
4MHz
1MHz
Dimming
I2C
-
Applications
Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, CSPBGA
8-WFBGA, CSPBGA
Supplier Device Package
6-VCSP60N1 (1.1x1.5)
VCSP60N1